EN
  • EN
  • DE

SI4633-A10-GMR

Part No SI4633-A10-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RX AM/FM 520KHZ-1.71MHZ 48QFN / series RF Receiver AM, FM, SW-LW, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Frequency 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz
Modulation or Protocol AM, FM, SW-LW, RBDS/RDS
Applications General Purpose
Data Interface I2C, SPI
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.71V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SI4633
Standard Package 2,500
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1236063-SI4633-A10-GMR
Ultra Librarian 3D Model Ultra Librarian SI4633-A10-GMR CAD Model

Description

The SI4633-A10-GMR RF Receiver is a high-quality receiver that is perfect for use in RF/IF and RFID applications.

  • Package: Tape and reel
  • Standard Package: 2,500
  • Frequency Range: 520kHz and 1.71MHz, 76MHz and 108MHz, and 168MHz and 240MHz
  • Data Interface: I2C and SPI
  • Modulation or Protocol: AM, FM, SW-LW, and RBDS/RDS
  • Antenna Connector: PCB surface mount
  • Voltage Supply: 1.71V and 2V
  • Operating Temperature Range: -40°C and 85°C
  • MSL Level: 3 (168 Hours)
  • HTSUS: 0000.00.0000
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess