EN
  • EN
  • DE

SI5335A-B04250-GMR

Part No SI5335A-B04250-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266114-SI5335A-B04250-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B04250-GMR CAD Model

Description

The SI5335A-B04250-GMR is a highly flexible and low-jitter clock generator from Skyworks Solutions Inc. It is designed to generate precise timing signals for a wide range of applications. As part of the SI5335 family, this device combines excellent performance with ease of use.

Applications

  • Networking Equipment: Routers, switches, and network interface cards requiring precise clock signals.
  • Server and Storage Systems: Server motherboards and storage devices that rely on stable timing for reliable operation.
  • Consumer Electronics: Set-top boxes, gaming consoles, and audio/video equipment.
  • Industrial Automation: PLCs, motor drives, and other industrial control systems requiring synchronized timing.
  • Embedded Systems: Various embedded systems where precise and stable clock signals are necessary.

Features

  • Low Jitter Performance: Minimizes timing errors and improves signal integrity in high-speed digital systems.
  • Any-Frequency Generation: Supports a wide range of output frequencies, configurable through the I2C interface.
  • Four Independent Outputs: Provides four independent clock outputs, each capable of driving different loads and frequencies.
  • I2C Interface: Allows for easy configuration and monitoring of device parameters.
  • Small Package Size: Reduces board space requirements, making it suitable for compact designs.
  • Integrated Fractional-N Synthesizer: Enables precise frequency generation and fine-tuning.

Benefits

  • Improved System Performance: Low jitter clock signals contribute to higher data throughput and reduced error rates.
  • Simplified Design: Flexible frequency generation simplifies the design process and reduces the need for external components.
  • Lower BOM Costs: Integration of multiple functions minimizes the number of external components needed.
  • Faster Time-to-Market: Easy configuration and small package size accelerate the design and development process.
  • Enhanced System Reliability: Stable and precise clock signals improve overall system reliability.

Additional Details

The SI5335A-B04250-GMR is typically configured and controlled using an I2C interface. It's crucial to consult the product datasheet for specific electrical characteristics, including voltage requirements, operating temperature range, and timing specifications, to ensure proper application and optimal performance. The GMR suffix likely indicates a specific packaging or reel option. The B04250 likely refers to a specific factory programmed configuration. Proper PCB layout and decoupling techniques are essential for achieving the specified low-jitter performance. The device is designed to meet the demanding timing requirements of various digital systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess