EN
  • EN
  • DE

SI5335A-B07459-GM

Part No SI5335A-B07459-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265536-SI5335A-B07459-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07459-GM CAD Model

Description

The SI5335A-B07459-GM is a clock generator IC manufactured by Skyworks Solutions Inc. It is part of the SI5335A family, which is known for providing precise and flexible clock frequencies for a wide range of applications. These devices are particularly valued for their low jitter performance and ability to synthesize multiple frequencies from a single reference clock, making them suitable for networking, data communications, and high-performance computing systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices to generate precise timing signals required for high-speed data transmission.
  • Data Centers: Employed in servers and storage systems to provide accurate clock signals for synchronization and data processing.
  • Optical Transport Networks: Integrated into optical transceivers and other optical communication equipment to generate clock frequencies for high-bandwidth data transfer.
  • Broadcast Video Systems: Used in video production and distribution equipment to provide stable and synchronized clock signals for video processing and transmission.
  • Test and Measurement Equipment: Found in signal generators and frequency counters to provide accurate and stable reference clocks.

Features:

  • Low Jitter Performance: Offers excellent jitter performance, which is crucial for maintaining signal integrity in high-speed digital systems.
  • Frequency Synthesis: Capable of generating multiple output frequencies from a single input reference frequency.
  • I2C Programmability: Allows for configuration and control through an I2C serial interface.
  • Multiple Output Clocks: Features multiple independent clock outputs, each configurable with a different frequency.
  • Integrated Voltage-Controlled Oscillator (VCO): Includes a stable and tunable clock source.
  • Small Footprint: Offered in a compact package for space-constrained applications.

Benefits:

  • Improved System Performance: The low jitter characteristics of the SI5335A contribute to improved signal integrity and reduced bit error rates in high-speed systems.
  • Design Flexibility: The ability to generate multiple frequencies from a single reference clock provides design flexibility and reduces the number of components required.
  • Simplified Configuration: The I2C interface simplifies programming and control of the device's parameters.
  • Reduced BOM Cost: Integration of multiple clock generation functions into a single chip helps lower the overall bill of materials cost.
  • Compact Solution: The small package size is ideal for applications where board space is limited.

Additional Details:

The SI5335A-B07459-GM typically operates with a supply voltage in the range of 1.8V to 3.3V. It supports various output signal types, including LVPECL, LVDS, and CMOS. The specific output frequencies and configuration options are programmable via the I2C interface. Skyworks provides detailed datasheets, application notes, and software tools to support the implementation of the SI5335A-B07459-GM in a variety of electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess