EN
  • EN
  • DE

TLP2301(GB-TPLE(T

Part No TLP2301(GB-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photo transistors Optically Coupled To Gallium Arsenide Infrared Emitting Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986991-TLP2301(GB-TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2301(GB-TPLE(T CAD Model

Description

The TLP2301(GB-TPLE(T is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between input and output circuits while maintaining high-speed data transmission.

Applications

  • Digital Logic Isolation: Isolating sensitive digital circuits from noisy environments.
  • Microprocessor Interface: Providing safe communication between microprocessors and external devices.
  • Programmable Logic Controllers (PLCs): Isolating input and output modules in industrial control systems.
  • Power Supply Isolation: Isolating control circuits from high-voltage power circuits.
  • Data Transmission: Isolating data lines to prevent ground loops and interference.

Features

  • High-Speed Operation: Fast switching speeds for high-speed data transmission.
  • Logic Output: Compatible with standard logic levels (e.g., TTL, CMOS).
  • High Isolation Voltage: Provides strong electrical isolation between input and output.
  • Compact Package: Available in a small surface-mount package.
  • Low Input Current: Requires minimal input current for operation.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect circuits and personnel.
  • Improved Noise Immunity: Isolates circuits from noise and interference.
  • Reliable Communication: Ensures accurate data transmission in harsh environments.
  • Simplified Design: Reduces the need for complex isolation circuitry.
  • Space-Saving: Compact package allows for high-density board layouts.

Additional Details

The TLP2301(GB-TPLE(T typically features a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a high-speed photodetector and amplifier on the output side. The device offers a high common-mode transient immunity, making it suitable for applications where noise and voltage transients are present. It's crucial to consult the datasheet for precise electrical characteristics, isolation voltage ratings, and recommended operating conditions. This photocoupler is used extensively in industrial automation, medical equipment, and communication systems. Parameters such as propagation delay, current transfer ratio (CTR), and operating temperature range should be considered during the design process to ensure optimal performance and compliance with safety standards. Proper layout techniques and decoupling capacitors are recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2305 $50.7100
530+ $0.1892 $100.2760
820+ $0.1833 $150.3060
1,130+ $0.1774 $200.4620
1,460+ $0.1714 $250.2440
1,955+ $0.1537 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,800 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess