EN
  • EN
  • DE

SI5335B-B06366-GMR

Part No SI5335B-B06366-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266310-SI5335B-B06366-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B06366-GMR CAD Model

Description

The SI5335B-B06366-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It's designed for applications requiring precise and stable clock signals. As part of the SI5335 series, it offers excellent flexibility in generating multiple clock frequencies with minimal phase noise, making it suitable for demanding environments.

Applications:

  • Networking: Switches, routers, and network interface cards (NICs).
  • Servers: High-performance computing and enterprise servers.
  • Storage: Solid-state drives (SSDs) and other storage devices.
  • Broadcast Video: Video encoders, decoders, and professional video equipment.
  • Industrial Automation: Control systems, robotics, and industrial networking.

Features:

  • Four Independent Clock Outputs: Provides flexibility in clock distribution.
  • Ultra-Low Phase Noise: Ensures signal integrity and minimizes timing errors.
  • Frequency Synthesis: Wide range of programmable output frequencies.
  • I2C Interface: For easy configuration and control.
  • Small Footprint: Compact package for space-constrained applications.

Benefits:

  • Improved System Performance: Low jitter and phase noise enhance data throughput and reliability.
  • Reduced Component Count: Integrated solution simplifies board design and reduces BOM cost.
  • Design Flexibility: Programmable frequencies and outputs cater to diverse application requirements.
  • Faster Development: Easy configuration through I2C facilitates rapid prototyping and deployment.
  • Enhanced System Reliability: Stable clock signals contribute to overall system stability.

Additional Details:

The SI5335B-B06366-GMR is typically powered by a 2.5V or 3.3V supply. The device is housed in a QFN (Quad Flat No-leads) package for surface mount assembly. For detailed specifications including output frequency ranges, phase noise figures, and I2C communication protocols, consult the official datasheet from Skyworks Solutions Inc.

Note that the specific suffix "-B06366-GMR" designates a particular factory programmed configuration. Consult the manufacturer or authorized distributors for details about the specific programmed settings and availability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess