EN
  • EN
  • DE

SI5335C-B07061-GMR

Part No SI5335C-B07061-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266425-SI5335C-B07061-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B07061-GMR CAD Model

Description

The SI5335C-B07061-GMR is a precision clock generator IC from Skyworks Solutions Inc. designed for applications requiring highly accurate and stable clock signals. As part of the SI5335 family, it offers multiple independent clock outputs with low jitter, making it suitable for a wide range of electronic systems.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to provide accurate timing for high-speed data transmission.
  • Server Systems: Essential for server motherboards and components, providing precise clock signals for CPUs, memory, and I/O subsystems.
  • Data Storage Devices: Employed in SSDs, HDDs, and other storage solutions to ensure reliable data transfer and synchronization.
  • Broadcast Video Equipment: Used in professional video cameras, switchers, and encoders for accurate synchronization of video and audio signals.
  • Industrial Automation Systems: Provides clock signals for programmable logic controllers (PLCs) and other industrial control systems.

Features:

  • Four Independent Clock Outputs: Allows for flexible distribution of clock signals to different parts of a system.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and minimizes timing errors in sensitive applications.
  • Frequency Synthesis Capabilities: Enables the generation of a wide range of output frequencies.
  • I2C Programmability: Simplifies configuration and control via an I2C interface.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • Improved System Performance: Low-jitter clocks contribute to higher data throughput and reduced error rates.
  • Reduced BOM Cost: Integrated clock generation reduces the need for discrete clock components.
  • Simplified Design: Flexible clock synthesis simplifies clock tree design.
  • Faster Time to Market: Easy programmability allows for quick configuration and testing.
  • Increased System Reliability: Stable and accurate clock signals enhance system stability and longevity.

Additional Details:

The SI5335C-B07061-GMR typically operates with a supply voltage of 2.5V or 3.3V. It is packaged in a QFN (Quad Flat No-leads) package for surface mount assembly. Detailed specifications, including output frequency ranges, phase noise performance, and I2C communication protocols, are available in the official datasheet from Skyworks Solutions Inc.

The suffix "-B07061-GMR" signifies a specific factory-programmed configuration. Contact the manufacturer or authorized distributors for specific configuration details and availability information.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess