EN
  • EN
  • DE

SI8230AD-D-ISR

Part No SI8230AD-D-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC / 500mA Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 250mA, 500mA
Current - Peak Output 500mA
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8230
Standard Package 1,250
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243639-SI8230AD-D-ISR
Ultra Librarian 3D Model Ultra Librarian SI8230AD-D-ISR CAD Model

Description

The SI8230AD-D-ISR is a capacitive coupling isolator designed for gate drive applications.

  • Channels: 2
  • High Current Output: 250mA
  • Low Current Output: 500mA
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 20kV/μs
  • Propagation Delay tpLH / tpHL: 60ns max
  • Pulse Width Distortion: 5.6ns max
  • Temperature Range: -40°C to 125°C
  • Package: 16-SOIC
  • Approval: CQC, CSA, UR, and VDE
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

IXYS
OPTOISO 3.75KV 2CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Infineon Technologies
DGT ISO 5.7KV 1CH GT DVR DSO20
Lowest to $4.3270
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Need more? Email Us
Analog Devices Inc.
DGT ISO 3.75KV 2CH GT DVR 16SOIC
Lowest to $16.1718
Broadcom Limited
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess