EN
  • EN
  • DE

SI8384PS-IUR

Part No SI8384PS-IUR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 8CH GP 20QSOP / General Purpose Digital Isolator 2500Vrms 8 Channel 2Mbps CMTI 20-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 8
Inputs - Side 1/Side 2 8/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Data Rate 2Mbps
Rise / Fall Time (Typ) 3.9ns, 3.7ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number SI8384
Standard Package 1,250
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244193-SI8384PS-IUR
Ultra Librarian 3D Model Ultra Librarian SI8384PS-IUR CAD Model

Description

The SI8384PS-IUR is a general-purpose digital isolator from Skyworks Solutions Inc.

  • Technology: Capacitive coupling
  • Data Rate: 2Mbps
  • Channels: Eight unidirectional
  • Voltage Isolation: 2500Vrms
  • Package: 20-SSOP
  • Voltage Supply: 2.25V ~ 5.5V
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Texas Instruments
FUNCTIONAL ISOLATION DUAL-CHANNE
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess