EN
  • EN
  • DE

SMP1340-998

Part No SMP1340-998
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191082-SMP1340-998
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1340-998 CAD Model

Description

The SMP1340-998 is a silicon PIN diode designed for high-performance switch and attenuator applications from Skyworks Solutions Inc. This diode is characterized by its low insertion loss, high isolation, and fast switching speed, making it suitable for use in a variety of RF and microwave circuits.

Applications

  • Wireless communications infrastructure
  • Radar systems
  • Test and measurement equipment
  • Switching and attenuation circuits
  • Phase shifters

Features

  • Low insertion loss: Ensures minimal signal attenuation in the on-state.
  • High isolation: Provides excellent signal isolation in the off-state.
  • Fast switching speed: Enables rapid switching between different circuit configurations.
  • Low capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Surface mount package: Facilitates easy assembly and integration into PCBs.
  • RoHS compliant: Compliant with environmental regulations for hazardous substances.

Benefits

  • Improved system performance: The low insertion loss and high isolation characteristics of the SMP1340-998 contribute to enhanced signal integrity and overall system performance.
  • Reduced signal distortion: The low capacitance of the diode minimizes signal distortion, ensuring accurate signal transmission.
  • Faster switching speeds: Enables rapid switching between different circuit configurations, improving system responsiveness and flexibility.
  • Simplified assembly: The surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable operation: Designed for reliable operation in demanding RF and microwave environments.

Additional Details

The SMP1340-998 is typically used in series or shunt configurations to control the flow of RF signals. Its electrical characteristics, such as forward resistance and reverse breakdown voltage, are carefully controlled to ensure consistent performance. The diode is available in a small surface mount package, making it suitable for high-density circuit designs.

Technical Specifications (Typical):

  • Forward Resistance: 1.5 Ohms (at 10mA)
  • Reverse Breakdown Voltage: 50V
  • Capacitance: 0.4 pF

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $5.5405
M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess