EN
  • EN
  • DE

SMV1233-995LF

Part No SMV1233-995LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Hyperabrupt Tuning Varactor, Lead Free, Custom Part for Hughes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094619-SMV1233-995LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1233-995LF CAD Model

Description

The SMV1233-995LF is a silicon hyperabrupt junction varactor diode from Skyworks Solutions Inc. This diode is specifically designed for applications requiring voltage-variable capacitance, such as voltage-controlled oscillators (VCOs), tunable filters, and phase shifters. Its key features include a high tuning ratio and low series resistance, making it suitable for high-performance tunable circuits. The 'LF' suffix indicates that the component is lead-free and RoHS compliant.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used to generate signals with variable frequencies.
  • Tunable Filters: Used to selectively pass or reject signals based on their frequency.
  • Phase Shifters: Used to adjust the phase of a signal without altering its frequency.
  • Frequency Multipliers: Used to generate signals at multiples of the input frequency.
  • RF and Microwave Tuning Circuits: General-purpose tuning applications in RF and microwave systems.

Features:

  • Silicon Hyperabrupt Junction: Provides a high tuning ratio for efficient frequency control.
  • Low Series Resistance: Minimizes insertion loss and maximizes circuit Q-factor.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • Lead-Free Design: Complies with RoHS environmental standards.
  • High Capacitance Ratio: Provides a wide range of capacitance variation with applied voltage.

Benefits:

  • Wide Tuning Range: The high tuning ratio allows for a broad frequency coverage in tunable circuits.
  • Improved Circuit Performance: The low series resistance enhances signal quality and reduces power consumption.
  • Compact and Efficient Design: The surface mount package enables miniaturization and efficient board utilization.
  • Environmentally Friendly: The lead-free construction meets environmental regulations.
  • Precise Frequency Control: The hyperabrupt junction allows for fine-tuning of resonant frequencies.

Additional Details:

The SMV1233-995LF varactor diode’s hyperabrupt junction is designed to provide a highly non-linear capacitance-voltage relationship. This characteristic allows for significant capacitance variation with relatively small changes in the applied voltage, resulting in a high tuning ratio. The low series resistance is crucial for minimizing losses in the circuit and maintaining a high Q-factor. The datasheet provides detailed specifications, including the capacitance-voltage (CV) curve, series resistance, and temperature coefficients. Proper PCB layout is essential to minimize parasitic inductance and capacitance, which can degrade the performance of the varactor diode. Applications for this component include wireless communication systems, test and measurement equipment, and various RF and microwave systems requiring precise frequency control.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess