EN
  • EN
  • DE

SMV1255-004LF

Part No SMV1255-004LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Hyperabrupt Junction Tuning Varactor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 963538-SMV1255-004LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1255-004LF CAD Model

Description

The SMV1255-004LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions. It is designed for voltage-controlled oscillator (VCO) and tunable filter applications, where precise and reliable tuning is essential.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used as the tuning element in VCOs to control the oscillation frequency.
  • Tunable Filters: Employed in tunable filters to adjust the filter's center frequency or bandwidth.
  • Phase-Locked Loops (PLLs): Integrated into PLL circuits for frequency control and synchronization.
  • Frequency Synthesizers: Used in frequency synthesizers to generate a wide range of frequencies.
  • Wireless Communication Systems: Found in various wireless communication systems, including cellular phones and WLAN devices.

Features:

  • Hyperabrupt Junction: Provides a high tuning ratio for wide frequency coverage.
  • Low Series Resistance: Minimizes insertion loss and improves circuit performance.
  • High Q-Factor: Ensures low noise and stable operation.
  • Small Package Size: Available in a small surface mount package for compact designs.
  • RoHS Compliant: Complies with the RoHS directive, ensuring environmental friendliness.
  • Excellent Linearity: Good linearity of the capacitance vs. voltage curve.

Benefits:

  • Wide Tuning Range: Enables VCOs and tunable filters to cover a broad frequency range.
  • Low Noise: High Q-factor minimizes noise and improves signal quality.
  • Stable Operation: Provides stable and reliable performance over a wide temperature range.
  • Compact Design: Small package size allows for dense component placement.
  • Improved Circuit Performance: Low series resistance minimizes insertion loss.

Additional Details:

The SMV1255-004LF's key specifications include capacitance range, tuning ratio, Q-factor, and series resistance. The device is typically packaged in a small surface mount package such as SOD-882 or similar. The datasheet provides detailed information on the device's electrical characteristics and recommended operating conditions. It is important to carefully consider the biasing and tuning voltage range to ensure optimal performance and avoid damaging the varactor diode. The “LF” suffix indicates that the component is Lead-Free.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,390 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess