EN
  • EN
  • DE

V50500-A1-A834

Part No V50500-A1-A834
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1208019-V50500-A1-A834
Categories Custom Parts
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V50500-A1-A834 CAD Model

Description

The SL Power Electronics Manufacture of Condor/Ault Brands power supply, with the Win Source Part Number 1208019-V50500-A1-A834, is a custom part that is highly demanded in the market.

  • Suitable for: Use in electronic devices that require a limited power supply.
  • Manufacturer: IDEC
  • Voltage Range: 100 to 240 VAC
  • Input Type: Not specified
  • Package: Retail
  • No Load Power Consumption: Not specified
  • Output Connector: Not specified
  • Temperature Range: Not specified
  • ECCN: EAR99
  • Supply: Limited supply product
  • Popularity: Medium

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess