The SM1628C is a LED controller driver with a keypad scan interface. This device is commonly used in various electronic applications to control and manage LED displays and to interface with keypad inputs.
Applications
- LED display devices
- Keypad input interfaces
- Consumer electronics (e.g., remote controls, home appliances)
- Instrumentation panels
- Microcontroller based projects requiring LED control and key input
Features
- LED drive capability: Supports multiple LEDs with individual control.
- Keypad scan interface: Integrated keypad scanning functionality simplifies keypad integration.
- Serial interface: Uses a serial communication protocol for command and data transfer.
- Adjustable brightness: Provides brightness control for LEDs.
- Low power consumption: Designed for efficient power usage.
- Display Mode: Supports multiple display modes for driving LEDs.
Benefits
- Simplified LED control: Eases the process of controlling multiple LEDs, reducing the complexity of the circuit design.
- Keypad integration: Streamlines keypad input by handling the scanning and debouncing internally.
- Reduced component count: Integrates LED control and keypad scanning into a single chip, reducing the number of external components required.
- Flexibility: Serial interface allows for easy communication with microcontrollers and other digital systems.
- Energy-efficient: Low power consumption makes it suitable for battery-powered applications.
- Cost-effective: Combines several functions into one chip, potentially reducing overall system costs.
Additional Details
The SM1628C typically operates with a supply voltage of 5V. The serial interface typically uses a three-wire interface (data, clock, and strobe). It supports common cathode LED displays. It finds usage in devices like set-top boxes, DVD players, and other consumer electronics requiring LED display and keypad input.