EN
  • EN
  • DE

SM2082C

Part No SM2082C
Manufacturer SM
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SM
Win Source Part Number 326467-SM2082C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM2082C CAD Model

Description

The SM2082C is a highly integrated LED driver designed for a variety of lighting applications. Manufactured by SM, this component enables efficient and reliable control of LED current, making it suitable for both residential and commercial lighting solutions. The device incorporates advanced features to ensure stable performance, protection, and energy savings.

Applications

  • LED Downlights
  • LED Bulbs
  • LED Tube Lights
  • Architectural Lighting
  • General Illumination

Features

  • High Efficiency: The SM2082C boasts high efficiency in converting input power to LED output, minimizing energy wastage and reducing heat generation.
  • Wide Input Voltage Range: It supports a broad input voltage range, allowing compatibility with various power sources and ensuring consistent performance even with voltage fluctuations.
  • Accurate Constant Current Control: The device provides precise and stable constant current control to ensure consistent brightness and extended lifespan for LEDs.
  • Over-Temperature Protection (OTP): The built-in OTP feature protects the IC and the LEDs from overheating, enhancing the overall reliability and safety of the lighting system.
  • Short-Circuit Protection (SCP): SCP prevents damage to the IC and LEDs in the event of a short circuit, providing an additional layer of protection.
  • Open-Circuit Protection (OCP): This feature protects the IC from damage if the LED circuit opens.
  • Small Package: Available in a compact package, the SM2082C can be easily integrated into space-constrained lighting designs.

Benefits

  • Energy Savings: High efficiency translates to significant energy savings, reducing electricity bills and lowering the carbon footprint.
  • Extended LED Lifespan: Precise constant current control and thermal protection contribute to a longer lifespan for the LEDs, reducing maintenance costs and the need for frequent replacements.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the IC and LEDs, even under abnormal operating conditions.
  • Simplified Design: The integrated design simplifies the overall lighting system, reducing the number of external components required and streamlining the manufacturing process.
  • Improved Lighting Quality: Stable and consistent current ensures uniform brightness and color temperature for a more pleasant and visually appealing lighting experience.

Additional Details

The SM2082C is typically available in surface-mount packages. It operates over a wide temperature range, making it suitable for various environmental conditions. This LED driver IC is ideal for applications requiring high efficiency, reliability, and protection features. Proper thermal management is crucial to maximize the performance and lifespan of the SM2082C. It's important to consult the datasheet for specific electrical characteristics and application guidelines. The SM2082C is also designed to minimize electromagnetic interference (EMI), ensuring compliance with relevant regulatory standards. This makes it suitable for use in sensitive environments where EMI can be a concern.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess