EN
  • EN
  • DE

63CNQ100

Part No 63CNQ100
Manufacturer SMC Diode Solutions
Catalog HOT - SALES and EOL Components
Description Schottky MiniMod | DIODE SCHOTTKY 100V 30A PRM3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Bulk
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 930mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1.5mA at 100V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package PRM3
Supplier Device Package PRM3
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 23634-63CNQ100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 63CNQ100 CAD Model

Description

63CNQ100

The 63CNQ100 is designed for high-current applications, efficiently managing power in various electronic systems. With its advanced engineering, it ensures seamless performance across multiple environments.

  • Applications:
    • Renewable Energy Systems
    • High-Power Inverters
    • Switch Mode Power Supplies (SMPS)
  • Features & Benefits:
    • Low Power Loss
    • High Surge Capability
    • Robust Thermal Performance
  • Additional Details: It features a highly durable casing that protects against environmental stress and minimizes the risk of failure, ensuring reliability in mission-critical applications.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess