EN
  • EN
  • DE

AWD30-03DE-2

Part No AWD30-03DE-2
Manufacturer SMC Diode Solutions
Catalog OEM Parts (A - B)
Description Micro Mist Sep Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046108-AWD30-03DE-2
Categories OEM Parts(A-B)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWD30-03DE-2 CAD Model

Description

The AWD30-03DE-2 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification applications, particularly in low-voltage, high-frequency inverters, freewheeling, and polarity protection circuits. This rectifier offers a low forward voltage drop and fast switching speed, making it suitable for sensitive electronics and power management systems.

Applications

  • Switching Mode Power Supplies (SMPS): Used for rectification in power supplies to convert AC voltage to DC voltage.
  • DC-DC Converters: Provides efficient rectification in DC-DC conversion circuits.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching operations.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • High-Frequency Inverters: Used in inverters for efficient power conversion.

Features

  • Low Forward Voltage Drop (Vf): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without failure.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Reliability: Robust design ensures long-term performance and stability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Improved Power Efficiency: The low forward voltage drop reduces power dissipation, improving overall system efficiency.
  • Enhanced System Reliability: High surge current capability protects against transient voltage events, improving system reliability.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Protection Against Reverse Polarity: Safeguards sensitive circuits from damage due to incorrect connections.

The AWD30-03DE-2 typically features a DO-201AD or similar package for through-hole mounting. It generally has a maximum repetitive peak reverse voltage (Vrrm) of 30V and a forward current (If) rating of 3.0A. This part is constructed with a metal-semiconductor junction, which gives it its characteristic low forward voltage and fast recovery time. It's designed for use in environments where efficient rectification and protection from reverse voltage and surge currents are essential.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess