EN
  • EN
  • DE

MGP20D-CA003-200

Part No MGP20D-CA003-200
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Smc Guide Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056289-MGP20D-CA003-200
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGP20D-CA003-200 CAD Model

Description

The MGP20D-CA003-200 is a transient voltage suppressor (TVS) diode manufactured by SMC Diode Solutions. TVS diodes are designed to protect sensitive electronic circuits from voltage surges, such as those caused by electrostatic discharge (ESD), lightning strikes, or inductive switching.

Applications

  • Power supplies
  • Data lines
  • Microcontroller protection
  • Industrial control systems
  • Automotive electronics

Features

  • Unidirectional TVS Diode: Clamps positive voltage transients.
  • 200V Standoff Voltage: Protects circuits up to 200V.
  • Low Clamping Voltage: Provides effective surge suppression.
  • Fast Response Time: Reacts quickly to transient events.
  • High Surge Capability: Withstands high surge currents.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Protects Sensitive Circuits: Prevents damage from voltage surges.
  • Improves System Reliability: Reduces downtime and maintenance costs.
  • Extends Product Lifespan: Protects components from premature failure.
  • Meets Industry Standards: Ensures compliance with safety and performance requirements.
  • Easy to Integrate: Simple to incorporate into existing designs.

Relevant Additional Details

To obtain precise specifications, consult the datasheet from SMC Diode Solutions. Important parameters include:

  • Reverse Standoff Voltage (Vrwm): 200V in this case.
  • Breakdown Voltage (Vbr): The voltage at which the diode starts to conduct heavily.
  • Clamping Voltage (Vc): The maximum voltage the diode will allow across it during a surge.
  • Peak Pulse Current (Ipp): The maximum surge current the diode can withstand.
  • Junction Capacitance (Cj): Important for high-frequency applications.
  • Operating Temperature Range: Indicates the allowable temperature range for reliable operation.
  • Package Type: Indicates the physical package of the component.
The "CA003" portion of the part number may refer to a specific package or internal construction detail; refer to the datasheet for clarification.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess