EN
  • EN
  • DE

TEMSVC1A226M12R

Part No TEMSVC1A226M12R
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001059-TEMSVC1A226M12R
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEMSVC1A226M12R CAD Model

Description

The TEMSVC1A226M12R is a surface-mount aluminum electrolytic capacitor manufactured by NEC. These capacitors are characterized by their compact size, high capacitance, and reliable performance in a variety of electronic applications.

Applications

  • Power supplies
  • Motherboards
  • Consumer electronics
  • Industrial equipment
  • LED lighting

Features

  • Surface mount design
  • High capacitance value (22µF)
  • Voltage rating of 12V
  • Operating temperature range: -40°C to +85°C
  • Long life and high reliability
  • RoHS compliant

Benefits

  • Miniaturization: The surface mount design allows for compact circuit board layouts.
  • Stable Performance: Aluminum electrolytic capacitors offer stable performance over a wide range of temperatures.
  • Cost-Effective: These capacitors provide a cost-effective solution for applications requiring high capacitance.
  • Long Life: The TEMSVC1A226M12R is designed for long-term reliability, reducing maintenance costs.
  • Environmental Compliance: RoHS compliance ensures that the capacitor meets environmental standards.

Specifications

The TEMSVC1A226M12R has a capacitance of 22µF with a tolerance of ±20%. It is rated for a voltage of 12V. The equivalent series resistance (ESR) is typically low, contributing to efficient circuit operation. The operating temperature range is specified as -40°C to +85°C. The capacitor is designed for reflow soldering and is available in tape and reel packaging for automated assembly.

This capacitor is commonly used for decoupling, filtering, and energy storage in a variety of electronic circuits. Its small size and high capacitance make it suitable for applications where space is limited. The long life and high reliability ensure consistent performance over time, making it a popular choice for demanding applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess