The MKA20-10R-X742 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. These rectifiers are designed for high-efficiency rectification in various power supply and circuit applications. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications where efficiency is critical.
Applications:
- Switching power supplies
- Freewheeling diodes
- Reverse polarity protection
- DC-DC converters
- Solar panel bypass diodes
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High junction temperature
- RoHS compliant
- Low leakage current
Benefits:
- Improves efficiency in power conversion applications due to low forward voltage drop.
- Enhances system reliability with high surge current capability.
- Reduces switching losses due to fast switching speed.
- Allows for operation in high-temperature environments.
- Complies with environmental regulations.
Additional Details:
The MKA20-10R-X742 typically features a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 20A. The forward voltage drop (VF) is typically less than 0.8V at the rated forward current. The device is commonly packaged in a DO-201AD or similar package for through-hole mounting. Detailed specifications, including thermal resistance, reverse leakage current, and surge current ratings, can be found in the product datasheet. It is important to consider the operating temperature and heat sinking requirements to ensure reliable operation.