EN
  • EN
  • DE

NCDGTA25-0050

Part No NCDGTA25-0050
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Smc Ncg Round Body Cylinder Cyl Air 1 Bore
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958634-NCDGTA25-0050
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDGTA25-0050 CAD Model

Description

The NCDGTA25-0050 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode is part of the NCDGTA series, known for their high surge current capability and robust protection in automotive applications.

Applications

  • Automotive Electronics: Protecting ECUs, sensors, and other automotive systems.
  • Industrial Control Systems: Safeguarding sensitive control circuitry.
  • Power Supplies: Providing overvoltage protection for power supply inputs.
  • Communication Lines: Protecting data and signal lines from transient surges.
  • General Purpose Transient Protection: Protecting various electronic circuits from voltage spikes.

Features

  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages to safe levels, preventing damage.
  • Automotive Grade: Designed and tested for automotive applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • AEC-Q101 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) Q101 standard.

Benefits

  • Reliable Transient Protection: Protects sensitive electronic components from voltage transients, increasing system reliability.
  • Extended System Lifespan: Prevents damage from voltage surges, extending the lifespan of electronic equipment.
  • Reduced Downtime: Minimizes disruptions caused by transient voltage events, reducing downtime.
  • Automotive-Grade Quality: Ensures reliable performance in harsh automotive environments.

Technical Specifications

The NCDGTA25-0050 has a standoff voltage of 50V. It is available in an SMB package. Refer to the SMC Diode Solutions datasheet for detailed specifications, including peak pulse power dissipation, clamping voltage characteristics, and operating temperature range. Adherence to the datasheet specifications is critical for proper application and to ensure optimal protection.

Note: Always consult the official SMC Diode Solutions datasheet for complete and detailed specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess