The VF3130K-5GD1-02 is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is characterized by its low forward voltage drop and fast switching speed, making it suitable for applications requiring efficient rectification and high-frequency operation.
Applications
- Switching power supplies
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- DC-DC converters
- High-frequency rectification
Features
- Low forward voltage drop
- Fast switching speed
- High surge current capability
- Low reverse leakage current
- High operating frequency
- AEC-Q101 qualified (Automotive grade)
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation and heat generation
- Protection against voltage spikes and transients
- Reliable operation in high-frequency applications
- Suitable for automotive applications due to AEC-Q101 qualification
Additional Details
The VF3130K-5GD1-02 typically has a forward current rating of 3A and a reverse voltage rating of 30V. The specific package is usually a DO-214AB (SMC) or similar surface-mount package for efficient heat dissipation. The low forward voltage drop minimizes power loss during conduction, while the fast switching speed reduces losses during switching transitions. Consult the SMC Diode Solutions datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. The '02' at the end of the part number might indicate a specific revision or production lot.