EN
  • EN
  • DE

Y-P006A

Part No Y-P006A
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Double Knuckle Joint Y-P006A; To Fit Bore Size 63mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMC
RoHS Compliant
Win Source Part Number 1106096-Y-P006A
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Y-P006A CAD Model

Description

The Y-P006A, manufactured by SMC Diode Solutions, is a transient voltage suppressor (TVS) diode. TVS diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications:

  • Automotive Electronics: Used in automotive control units, sensors, and other electronic systems to protect against voltage transients.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and other equipment to safeguard against voltage surges.
  • Consumer Electronics: Found in consumer electronics devices such as smartphones, tablets, and laptops for ESD protection.
  • Telecommunications Equipment: Utilized in telecommunications equipment to protect sensitive circuits from voltage spikes.
  • Power Supplies: Used in power supplies to protect against overvoltage conditions.

Features:

  • Transient Voltage Suppression: Provides effective protection against voltage transients and ESD.
  • Fast Response Time: Offers a fast response time to quickly clamp voltage surges.
  • Low Clamping Voltage: Features a low clamping voltage to minimize stress on protected components.
  • High Surge Current Capability: Designed to withstand high surge currents without damage.
  • Small Package Size: Available in small package sizes for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Protect Electronic Components: Prevents damage to sensitive electronic components from voltage surges.
  • Increase System Reliability: Improves the reliability of electronic systems by protecting against transient events.
  • Reduce Downtime: Minimizes downtime caused by component failures due to voltage surges.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against voltage transients.
  • Easy to Implement: Relatively easy to integrate into electronic circuits.

Additional Details:

The Y-P006A's key specifications include its reverse standoff voltage, clamping voltage, peak pulse current, and junction capacitance. These parameters are critical for selecting the appropriate TVS diode for a specific application. Consult the SMC Diode Solutions datasheet for the Y-P006A for detailed specifications and application notes.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12A
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
RPS11A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess