EN
  • EN
  • DE

EMC1043

Part No EMC1043
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description 1°C Triple Temperature Sensor with Beta Compensation and Hotter of Two Zones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1171888-EMC1043
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1043 CAD Model

Description

The EMC1043 is a multi-channel temperature sensor and system hardware monitor manufactured by SMSC Corporation. As an end-of-life (EOL) product, it is no longer in active production, but it was historically used in various computer and embedded systems for thermal management.

Applications

  • Desktop Computers: Monitoring CPU and system temperatures in desktop PCs.
  • Laptop Computers: Providing thermal management in laptop systems.
  • Server Systems: Monitoring temperatures of critical components in server environments.
  • Embedded Systems: Managing thermal conditions in embedded computing platforms.

Features

  • Multiple Temperature Sensors: Monitors multiple temperature zones within a system.
  • Fan Speed Control: Provides fan speed control based on temperature readings.
  • Over-Temperature Alert: Generates alerts when temperature thresholds are exceeded.
  • Voltage and Current Monitoring: Monitors system voltages and currents.
  • SMBus Interface: Communicates with the host system via SMBus.

Benefits

  • Improved System Reliability: Prevents overheating and enhances system reliability.
  • Reduced Noise: Optimizes fan speed to minimize noise levels.
  • Energy Efficiency: Reduces power consumption by controlling fan speed dynamically.

Additional Details

The EMC1043 is typically available in a QFN or similar package. Given its EOL status, sourcing this component may be challenging, requiring the use of alternative parts or remaining stock from distributors. Datasheets from SMSC Corporation provide comprehensive electrical characteristics, sensor specifications, and programming interfaces.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess