EN
  • EN
  • DE
  • IT

EMC1412-A-AC3-TR

Part No EMC1412-A-AC3-TR
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description Multiple Channel 1 Temperature Sensor with Beta Compensation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1171896-EMC1412-A-AC3-TR
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1412-A-AC3-TR CAD Model

Description

The EMC1412-A-AC3-TR is a temperature sensor IC manufactured by SMSC Corporation (now Microchip Technology). It's a high-accuracy, low-power digital temperature sensor with a System Hardware Monitor (SHM) that provides critical temperature monitoring for various applications.

Applications:

  • Notebook computers: Monitors CPU, GPU, and system temperatures to prevent overheating and ensure optimal performance.
  • Desktop computers: Similar to notebooks, it monitors temperatures of key components.
  • Servers: Provides critical temperature monitoring in server environments for CPUs, memory, and other components to maintain system stability and prevent downtime.
  • Embedded systems: Used in a wide range of embedded applications where temperature monitoring is essential for reliable operation.
  • Industrial equipment: Monitors the temperature of motors, power supplies, and other critical components in industrial environments.

Features:

  • High accuracy: Offers typical accuracy of ±1°C.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • I2C interface: Communicates with the host system via a standard I2C interface.
  • Overtemperature alert: Provides an alert signal when the temperature exceeds a predefined threshold.
  • Remote diode sensing: Can monitor the temperature of remote diodes, allowing for temperature sensing at multiple locations.

Benefits:

  • Improved system reliability: Prevents overheating, extending the lifespan of critical components and improving system reliability.
  • Enhanced system performance: Enables dynamic fan control, optimizing cooling performance and reducing noise.
  • Reduced power consumption: Low power consumption minimizes the impact on battery life in portable devices.
  • Simplified system design: Integrated features and I2C interface simplify system design and reduce component count.
  • Real-time temperature monitoring: Provides continuous temperature monitoring, allowing for proactive system management.

Additional Details:

The EMC1412-A-AC3-TR supports both local and remote temperature sensing. The remote sensing capability allows the device to monitor the temperature of a diode-connected transistor, typically located on a CPU or GPU. The device typically includes programmable temperature limits and hysteresis settings. The package type is typically a small outline package (e.g., MSOP or TSSOP). Detailed specifications regarding voltage range, current consumption, and I2C address can be found in the device's datasheet.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9042 $67.8150
175+ $0.7426 $129.9550
270+ $0.7193 $194.2110
375+ $0.6960 $261.0000
485+ $0.6727 $326.2595
645+ $0.6028 $388.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess