EN
  • EN
  • DE

KBC1091-NU

Part No KBC1091-NU
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826719-KBC1091-NU
Ultra Librarian 3D Model Ultra Librarian KBC1091-NU CAD Model

Description

The KBC1091-NU is an embedded controller from SMSC Corporation. It's a highly integrated chip designed to manage various input/output (I/O) functions and system management tasks within a computer system, particularly in laptops and embedded systems. This controller streamlines the motherboard design and offers robust power management capabilities.

Applications:

  • Laptop computers: Manages keyboard, touchpad, fan control, and power management.
  • Embedded systems: Controls various peripherals and system functions in custom hardware.
  • Industrial PCs: Provides I/O and system monitoring for industrial applications.
  • Motherboards: Integrates essential I/O and system management functions.
  • Point-of-Sale (POS) systems: Controls peripherals like barcode scanners and receipt printers.

Features:

  • Keyboard and Mouse Controller: Handles keyboard input, mouse/touchpad control, and related functions.
  • Power Management: Supports advanced power management features such as sleep modes, wake-up events, and battery management.
  • Fan Control: Monitors system temperature and adjusts fan speed to optimize cooling and minimize noise.
  • GPIO (General Purpose Input/Output) Pins: Provides configurable I/O pins for interfacing with various peripherals and sensors.
  • Embedded Microcontroller: Integrates a microcontroller core for executing firmware and managing system functions.
  • Serial Interfaces: Supports UART, SPI, and I2C serial interfaces for communication with other devices.
  • LPC (Low Pin Count) Interface: Connects to the system chipset via the LPC bus.
  • SMBus (System Management Bus) Interface: Allows communication with SMBus-compatible devices for system monitoring and control.

Benefits:

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of discrete components required.
  • Improved System Performance: Offloads I/O and system management tasks from the main processor, improving overall system performance.
  • Enhanced Power Management: Optimizes power consumption, extending battery life in portable devices.
  • Simplified System Design: Simplifies motherboard design by integrating complex I/O and system management functions.
  • Increased System Reliability: Provides robust protection and error handling mechanisms to ensure reliable operation.

Additional Details:

The KBC1091-NU typically includes a programmable microcontroller core that executes custom firmware to manage the various I/O and system management functions. This firmware can be customized to meet the specific requirements of the target application. The integrated power management features often include support for various sleep modes, such as S3 (suspend to RAM) and S4 (hibernate), as well as wake-up events triggered by keyboard presses, mouse movements, or other external signals. The fan control functionality typically monitors system temperatures using thermal sensors and adjusts fan speeds accordingly to maintain optimal cooling performance while minimizing noise. The GPIO pins provide a flexible way to interface with a wide range of peripherals and sensors, allowing for customization and expansion of system functionality. The serial interfaces enable communication with other devices, such as EEPROMs, sensors, and communication modules. The LPC interface connects the KBC to the system chipset, providing access to system resources and control functions. The SMBus interface allows communication with SMBus-compatible devices for system monitoring and control.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,974 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess