EN
  • EN
  • DE

LAN91C96

Part No LAN91C96
Manufacturer SMSC Corporation
Description Non-PCI Single-Chip Full Duplex Ethernet Controller with Magic Packet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1195029-LAN91C96
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C96 CAD Model

Description

The LAN91C96 is a single-chip 10/100 Mbps Ethernet controller with integrated MAC and PHY, manufactured by SMSC Corporation (now Microchip Technology). It is designed to provide a simple and cost-effective solution for adding Ethernet connectivity to embedded systems.

Applications:

  • Embedded systems: Used in network printers, industrial control systems, and point-of-sale (POS) terminals.
  • Consumer electronics: Found in set-top boxes, network-attached storage (NAS) devices, and gaming consoles.
  • Networking equipment: Employed in low-end routers, switches, and network interface cards (NICs).
  • Industrial automation: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and data acquisition systems.

Features:

  • Integrated MAC and PHY: Single-chip solution with integrated Media Access Controller (MAC) and Physical Layer (PHY).
  • 10/100 Mbps Ethernet Support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • PCI Interface: Connects to the host system via a PCI interface.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto-MDIX: Supports automatic MDI/MDIX crossover, eliminating the need for crossover cables.
  • Flow Control: Supports IEEE 802.3x flow control for reliable data transmission.
  • Diagnostic Features: Includes built-in diagnostic features for easy troubleshooting.

Benefits:

  • Simplified Design: Integrated MAC and PHY simplifies system design and reduces component count.
  • Automatic Configuration: Auto-negotiation and auto-MDIX eliminate the need for manual configuration, reducing development time.
  • Reliable Performance: Supports flow control and includes diagnostic features for reliable data transmission.
  • Cost-Effective Solution: Offers a cost-effective solution for adding Ethernet connectivity to embedded systems.

Additional Details:

The LAN91C96 operates from a 3.3V power supply and is available in various package options, including PQFP (Plastic Quad Flat Pack). It is supported by a comprehensive suite of software drivers and development tools. The controller is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess