EN
  • EN
  • DE

LPC47B272QFP

Part No LPC47B272QFP
Manufacturer SMSC Corporation
Description 100 Pin Enhanced Super I/O Controller with LPC Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SMSC Corporation
Win Source Part Number 1204187-LPC47B272QFP
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47B272QFP CAD Model

Description

The LPC47B272QFP is a highly integrated Super I/O controller manufactured by SMSC Corporation. This chip is designed to manage a variety of input/output functions in PC-based systems. It provides essential interfaces for legacy devices and system monitoring, contributing to overall system stability and performance.

Applications:

  • Desktop PCs
  • Embedded systems
  • Industrial PCs
  • Motherboards
  • Point-of-Sale (POS) systems

Features:

  • Serial Ports: Supports multiple serial ports (UARTs) for communication with peripherals.
  • Parallel Port: Includes a parallel port for connecting printers and other legacy devices.
  • Floppy Disk Controller (FDC): Manages floppy disk drive operations.
  • Infrared (IrDA) Controller: Provides support for infrared communication.
  • Keyboard and Mouse Controller: Interfaces with the keyboard and mouse.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO (General Purpose Input/Output) Pins: Offers flexible I/O pins for custom applications.
  • QFP Package: Available in a Quad Flat Package (QFP) for surface mount assembly.

Benefits:

  • Integrated Functionality: Combines multiple I/O functions into a single chip, reducing component count and board space.
  • Legacy Device Support: Provides interfaces for older devices like serial ports, parallel ports, and floppy drives, ensuring compatibility with existing hardware.
  • System Monitoring: Monitors critical system parameters, enabling proactive maintenance and preventing system failures.
  • Flexibility: GPIO pins allow for customization and adaptation to specific application requirements.
  • Cost-Effective: Reduces overall system cost by integrating multiple functions into a single chip.
  • Simplified Design: Streamlines the design process by providing a comprehensive I/O solution.

Additional Details:

The LPC47B272QFP is designed to meet the requirements of various PC-based applications. Its hardware monitoring capabilities include voltage sensing, temperature sensing, and fan speed control. These features help to ensure the stability and reliability of the system. The chip's flexible GPIO pins can be configured for various functions, allowing designers to customize the I/O configuration to meet specific application needs. It is commonly used in motherboards and embedded systems to provide essential I/O functionality and system monitoring capabilities.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7251 $59.1753
8+ $16.1850 $129.4800
12+ $15.6791 $188.1492
16+ $15.1732 $242.7712
20+ $14.6685 $293.3700
27+ $13.1508 $355.0716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess