EN
  • EN
  • DE

MEC1641-PZV

Part No MEC1641-PZV
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830753-MEC1641-PZV
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV CAD Model

Description

The MEC1641-PZV is a low-power embedded controller (EC) from SMSC (now Microchip Technology) designed for managing system-level functions in mobile and embedded devices. It is commonly used in laptops and other portable devices to handle power management, keyboard and touchpad interface, fan control, and system monitoring. The MEC1641-PZV integrates these functions into a single chip to reduce power consumption and board space.

Applications:

  • Laptop Computers: Manages power, keyboard, touchpad, and cooling.
  • Tablet Computers: Provides essential system control functions.
  • Embedded Systems: Used in a variety of embedded control applications.
  • Industrial PCs: Monitors and controls system parameters in industrial environments.
  • Portable Devices: Manages power and peripheral devices.

Features:

  • Embedded Controller (EC): Manages system-level functions.
  • Power Management: Optimizes power consumption for longer battery life.
  • Keyboard and Touchpad Interface: Provides interface with keyboard and touchpad devices.
  • Fan Control: Regulates system cooling.
  • System Monitoring: Monitors voltage, temperature, and other critical parameters.

Benefits:

  • Extended Battery Life: Low power consumption for longer battery operation.
  • Improved System Reliability: Provides stable and reliable system operation.
  • Simplified Design: Integrates multiple functions into a single chip.
  • Enhanced Thermal Management: Regulates fan speed for optimal cooling.
  • Seamless User Experience: Provides smooth keyboard and touchpad functionality.

The MEC1641-PZV communicates with the host system through LPC (Low Pin Count) or eSPI (Enhanced Serial Peripheral Interface). It includes various peripherals, such as PWM (Pulse Width Modulation) controllers for fan speed control, ADC (Analog-to-Digital Converter) for monitoring system parameters, and GPIO (General Purpose Input/Output) pins for flexible configuration. Detailed specifications, including register maps, power consumption, and operating conditions, can be found in the manufacturer's datasheet. This embedded controller is a key component in mobile and embedded systems for efficient management of system resources.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess