EN
  • EN
  • DE
  • IT

BKGL350A

Part No BKGL350A
Manufacturer SolaHD
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127397-BKGL350A
Categories Custom Parts
Manufacturer SolaHD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BKGL350A CAD Model

Description

The BKGL350A is a Surge Protective Device (SPD) manufactured by SolaHD. It is designed to protect sensitive electronic equipment from transient voltage surges and spikes that can occur on AC power lines. These surges can be caused by lightning strikes, power grid switching, or internal equipment malfunctions.

Applications

  • Industrial control panels
  • Programmable logic controllers (PLCs)
  • Power distribution boards
  • Networking equipment
  • Critical infrastructure

Features

  • High surge current capacity
  • Thermally protected MOV technology
  • LED status indication
  • Compact design
  • DIN rail mountable

Benefits

  • Provides reliable protection against voltage surges, preventing equipment damage.
  • Increases uptime and reduces maintenance costs.
  • Offers visual indication of SPD status, allowing for proactive maintenance.
  • Easy to install in existing electrical panels.
  • Meets industry safety standards.

Additional Details

The BKGL350A utilizes Metal Oxide Varistors (MOVs) with thermal protection to safely dissipate surge energy. The MOV’s divert the surge current away from protected equipment by creating a low-impedance path to ground when a voltage surge is detected. The device's LED status indication provides visual confirmation of its operational status. It's designed for easy installation on standard DIN rails.

Key specifications include:

  • Voltage: Consult datasheet for specific value (e.g. 120/240 VAC)
  • Surge Current Capacity: Consult datasheet for specific value (kA)
  • Protection Modes: L-N, L-G, N-G
  • Response Time: Consult datasheet for specific value (ns)
  • Operating Temperature Range: Consult datasheet for specific value (e.g., -40°C to +80°C).

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
Lowest to $0.0644
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
TE Connectivity
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess