EN
  • EN
  • DE

1N5314

Part No 1N5314
Manufacturer Solid State Inc.
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 4.7MA DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Solid State Inc.
Package Box
Product Status Active
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5314
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854328-1N5314
Ultra Librarian 3D Model Ultra Librarian 1N5314 CAD Model

Description

The 854328-1N5314 is a current regulation diode designed for use in discrete semiconductor products from Solid State Inc..

  • Package: DO-204AH, DO-35, Axial
  • Mounting: Through-Hole
  • Package Quantity: 10 pieces
  • Applications: Voltage Regulation, Current Limiting, and Protection Circuits
  • Operating Temperature: -55°C to 200°C
  • Status: Actively Available

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 2.42MA 500MW
Lowest to $44.1441
Microchip Technology
DIODE CUR REG 100V 3.96MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 300MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $23.4611
Microsemi Corporation
CURRENT REGULATOR CHIP
Need more? Email Us
Diodes Incorporated
DIODE CUR REG 90V 23MA 1W
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 517UA 500MW
Need more? Email Us
Diodes Incorporated
DIODE CUR REG 90V 46MA 1W
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 500MW
Lowest to $0.4301

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess