EN
  • EN
  • DE

2N3637

Part No 2N3637
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP TO39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541059-2N3637
Ultra Librarian 3D Model Ultra Librarian 2N3637 CAD Model

Description

The 541059-2N3637 is a PNP bipolar transistor designed for use in discrete semiconductor products.

  • Package: TO-205AD, TO-39-3 Metal Can
  • Mounting: Through-Hole
  • Package Quantity: 20 pieces (Bulk)
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess