EN
  • EN
  • DE

2N6191

Part No 2N6191
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP POWER TRANSISTOR SILICON AMP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N6191
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541389-2N6191
Ultra Librarian 3D Model Ultra Librarian 2N6191 CAD Model

Description

Microchip Technology 2N6191: A Robust Power Transistor

Overview:

The 2N6191 is a high-quality power transistor manufactured by Microchip Technology, a leader in the semiconductor industry. This component is designed to handle significant power levels and is commonly used in a variety of electronic applications, including power supply systems, amplifiers, and switching circuits. With its robust construction and reliable performance, the 2N6191 is an excellent choice for designers looking for a dependable transistor that can manage challenging electrical tasks.

Key Features:

  • High Current Capacity: The 2N6191 is capable of supporting high current flows, making it suitable for heavy-duty operations.
  • High Voltage Tolerance: This transistor can withstand high voltages, which is essential for applications that experience voltage spikes or surges.
  • Excellent Thermal Performance: With a superior thermal design, the 2N6191 can operate efficiently at higher temperatures, which helps in maintaining its performance and longevity.
  • Durable Construction: The build quality of the 2N6191 ensures that it can endure the stress of continuous operation without degradation, offering a long service life.

Applications:

  • Power regulation modules
  • Audio amplifiers
  • DC-DC converters
  • Motor controllers
  • Switching applications

Technical Specifications:

  • Transistor Type: NPN
  • V<sub>CEO: Maximum Collector-Emitter Voltage
  • I<sub>C: Collector Current Rating
  • P<sub>D: Power Dissipation Capability
  • Operating Junction Temperature Range
  • Package Type

Quality and Reliability:

Microchip Technology's commitment to quality ensures that the 2N6191 transistor meets stringent industry standards for reliability and performance. This product undergoes rigorous testing to guarantee that it performs to its specifications under a wide range of conditions. As a result, engineers can integrate the 2N6191 into their designs with confidence, knowing that it will provide stable and consistent operation.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. This will ensure that the 2N6191 is used to its fullest potential and within its operational parameters.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1123 $70.5615
10+ $11.5793 $115.7930
16+ $11.2175 $179.4800
22+ $10.8556 $238.8232
28+ $10.4938 $293.8264
37+ $9.4082 $348.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess