Overview of STD95NH02L MOSFET by STMicroelectronics
The STD95NH02L is a cutting-edge N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide high efficiency and reliability for a wide range of applications, including power management in portable devices, computing, automotive systems, and industrial equipment.
Key Features
- Low On-Resistance: The STD95NH02L boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
- High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding applications that require robust power handling capabilities.
- 100% Avalanche Tested: Each unit is thoroughly tested for avalanche performance, ensuring robustness and reliability under harsh operating conditions.
- Low Gate Charge: The device features a low gate charge (Q<sub>g), which results in faster switching speeds and reduced switching losses, making it ideal for high-frequency applications.
Applications
- Switching applications in power management systems
- DC/DC converters
- Motor control circuits
- Automotive applications
- Load switches
Technical Specifications
- Drain-source Voltage (V<sub>DSS): 24 V
- Continuous Drain Current (I<sub>D): 80 A
- Power Dissipation (P<sub>D): 110 W
- Operating Temperature Range: -55°C to 175°C
- Package: DPAK
The STD95NH02L from STMicroelectronics is a testament to the company's commitment to providing high-performance semiconductor solutions. With its robust design and excellent electrical characteristics, this Power MOSFET is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.