EN
  • EN
  • DE

2N6282

Part No 2N6282
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 10A, 3V
Power - Max 160 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541403-2N6282
Ultra Librarian 3D Model Ultra Librarian 2N6282 CAD Model

Description

Product Overview: 2N6282 Power Transistor by Microchip Technology

The 2N6282 is a robust power transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of their comprehensive portfolio of semiconductor devices, which are known for their reliability and performance in various electronic applications.

Key Features of the 2N6282

  • Type: NPN Bipolar Power Transistor
  • Voltage Rating: The transistor has a collector-emitter voltage (VCEO) rating of 80V, making it suitable for medium voltage applications.
  • Current Capacity: It can handle a continuous collector current (IC) of up to 20A, providing ample current for high-power circuits.
  • Power Dissipation: With a power dissipation of 160W, the 2N6282 can manage significant amounts of power, making it ideal for power switching and amplification tasks.
  • Package: It comes in a TO-3 package, known for its excellent heat dissipation properties, which is essential for maintaining stability and performance in high-power applications.

Applications

The 2N6282 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

Microchip Technology is committed to providing high-quality components that meet rigorous industry standards. The 2N6282 power transistor is no exception, as it is designed to ensure longevity and consistent performance even under challenging conditions. It is a testament to Microchip's dedication to quality and reliability in their products.

Conclusion

For designers and engineers looking for a reliable power transistor capable of handling medium voltage and high current applications, the 2N6282 from Microchip Technology is an excellent choice. Its robust design, combined with the backing of Microchip's reputation, makes it a dependable component for powering your next innovative electronic design.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess