EN
  • EN
  • DE

2N5876

Part No 2N5876
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP POWER TRANSISTOR SILICON AMP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5876
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541327-2N5876
Ultra Librarian 3D Model Ultra Librarian 2N5876 CAD Model

Description

The 2N5876 is a high-power, NPN bipolar junction transistor (BJT) from Microchip Technology. Designed for linear amplifiers, switching applications, and power regulators, this robust transistor offers a blend of reliability and performance for a wide range of industrial and commercial applications.

Key Features

  • Voltage & Current: The 2N5876 is capable of withstanding high voltage and current, with a collector-emitter voltage (Vceo) of 120V and a collector current (Ic) of up to 25A.
  • Power Handling: This component can dissipate a significant amount of power, up to 200W, making it suitable for high-power applications.
  • Frequency Performance: With a transition frequency (ft) of 4MHz, the 2N5876 can be used in applications requiring moderate speed.
  • Thermal Performance: The transistor is designed with a metal case to ensure superior thermal performance and reliability.
  • TO-3 Package: Enclosed in a TO-3 package, it provides a robust and durable housing that facilitates efficient heat dissipation and easy mounting on heat sinks.

Applications

The 2N5876 is versatile and can be used in a variety of applications, including:

  • Audio power amplifiers
  • DC power supplies
  • Motor controllers
  • High-power switching circuits
  • Linear amplifiers

Quality and Support

As with all Microchip Technology products, the 2N5876 is manufactured to the highest quality standards. Customers can expect reliable performance and longevity from this component. Additionally, Microchip Technology provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate the 2N5876 into their projects with confidence.

Whether you're designing high-fidelity audio equipment or robust power supply units, the 2N5876 offers the power and performance needed for demanding applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1817 $60.1817
3+ $49.3799 $148.1397
4+ $47.8368 $191.3472
5+ $46.2936 $231.4680
6+ $44.7505 $268.5030
8+ $40.1212 $320.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess