EN
  • EN
  • DE
  • IT

2N4235

Part No 2N4235
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 1A TO39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 125mA, 1A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 100mA, 1V
Power - Max 1 W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541163-2N4235
Ultra Librarian 3D Model Ultra Librarian 2N4235 CAD Model

Description

The 2N4235 is a PNP bipolar transistor designed for general-purpose amplification applications. Solid State Inc.'s 2N4235 is a PNP bipolar transistor designed for general-purpose amplification applications.

  • Maximum Power Rating: 1 W
  • Voltage Breakdown: 60 V
  • Maximum Collector Current: 1 A
  • Vce Saturation: 600mV @ 125mA and 1A
  • DC Current Gain (hFE): 40 @ 100mA and 1V
  • Mounting Type: Through-hole
  • Package: TO-205AD and TO-39-3 Metal Can
  • Operating Temperature Range: -65°C to 200°C
  • Market Status: Active

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $19.2022
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess