EN
  • EN
  • DE

D44C2

Part No D44C2
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 4A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 200mA, 1V
Power - Max 30 W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 583491-D44C2
Ultra Librarian 3D Model Ultra Librarian D44C2 CAD Model

Description

The 583491-D44C2 is an NPN bipolar transistor designed for use in discrete semiconductor products from Solid State Inc.

  • Package: TO-220-3
  • Mounting Type: Through-Hole
  • Package Quantity: 10 pieces
  • Maximum Power: 30 W
  • Maximum Voltage Breakdown: 30 V
  • Maximum Collector Current: 4 A
  • Vce Saturation: 500mV @ 50mA, 1A
  • Current Collector Cutoff: 10µA
  • DC Current Gain: 100 @ 200mA, 1V
  • Frequency Transition: 50MHz
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess