EN
  • EN
  • DE

D44C9

Part No D44C9
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 4A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 30 W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 583493-D44C9
Ultra Librarian 3D Model Ultra Librarian D44C9 CAD Model

Description

The 583493-D44C9 is a NPN bipolar transistor designed for various electronic applications.

  • Maximum Power Rating: 30 W
  • Voltage Breakdown Rating: 60 V
  • Maximum Collector Current: 4 A
  • Vce Saturation: 500mV @ 50mA base current and 1A collector current
  • Current Cutoff: 10μA
  • DC Current Gain: 40 @ 200mA collector current and 1V Vce
  • Transition Frequency: 50MHz
  • Package: TO-220-3
  • Operating Temperature Range: -55°C to 150°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess