Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 30 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 4V @ 300mA, 30A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 20A, 5V
Power - Max 200 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640860-MJ11014
Ultra Librarian 3D Model Ultra Librarian MJ11014 CAD Model

Description

The MJ11014 is an NPN Darlington transistor designed for high power switching applications. It has a maximum power rating of 200W and a maximum collector current of 30A. The voltage breakdown between the collector and emitter is 90V.

  • Transistor Type: NPN Darlington
  • Maximum Power Rating: 200W
  • Maximum Collector Current: 30A
  • Collector-Emitter Voltage: 90V
  • Package: TO-204AA/TO-3
  • Mounting: Through-Hole
  • Vce Saturation: 4V @ 30A
  • DC Current Gain (hFE): 1000 @ 20A and 5V
  • Product Status: Active
  • Packaging: Bulk, 10 pcs

You May Also Be Interested in

STMicroelectronics
TRANS NPN DARL 80V 25A TO-247-3
Need more? Email Us
ECAD model for 2STW100
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
KEC
Need more? Email Us
ECAD model for KTA2014-O
Others
Lowest to $0.2769
ECAD model for 8550 2TY
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention