EN
  • EN
  • DE

SKR70/12

Part No SKR70/12
Manufacturer Solid State Inc.
Catalog TVS - Thyristors
Description 70A 1200V DO-5 M8 CATHODE TO CAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Solid State Inc.
Series *
Package Bulk
Product Status Obsolete
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 667755-SKR70/12
Ultra Librarian 3D Model Ultra Librarian SKR70/12 CAD Model

Description

The SKR70/12 is a thyristor module designed for use in discrete semiconductor products. Manufactured by Solid State Inc., this module is part of the * series.

  • Package: It comes in a bulk package with a standard package of 10 pieces.
  • MSL Level: The MSL Level of this module is 1, meaning it has an unlimited moisture sensitivity level.
  • REACH Status: The REACH status of the SKR70/12 is vendor undefined.
  • HTSUS Code: The HTSUS code for this product is 8541.10.0080.
  • Status: The SKR70/12 is an obsolete product, meaning it is no longer actively produced.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess