EN
  • EN
  • DE

SKR71/16

Part No SKR71/16
Manufacturer Solid State Inc.
Catalog TVS - Thyristors
Description 70A 1600V DO-5 M8 CATHODE TO CAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr Solid State Inc.
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 667756-SKR71/16
Ultra Librarian 3D Model Ultra Librarian SKR71/16 CAD Model

Description

The 667756-SKR71/16 is a thyristor module in the Discrete Semiconductor Products category.

  • Design: designed for use in various applications that require SCR modules.
  • Package Type: bulk.
  • Standard Package: comes in a standard package of 10 pieces.
  • Maximum Power: not specified in the provided information.
  • Collector-Emitter Breakdown Voltage: 350V.
  • Maximum Collector Current: 10A.
  • Transistor Type: NPN-Darlington.
  • Vce Saturation @ Maximum Current: 2.9V.
  • Current Cutoff: 5mA.
  • DC Current Gain: 40 @ 2.5A and 5V.
  • Operating Temperature Range: -65°C to 200°C.
  • Manufacturer: Solid State Inc.
  • Status: currently active and available in the market.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess