EN
  • EN
  • DE

02351KES

Part No 02351KES
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 600GB SSD 2.5" SAS Disk Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442590-02351KES
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian 02351KES CAD Model

Description

The 02351KES SSD, provided by Solidigm/Intel Bulk, is a 600GB storage solution designed for high-performance and enterprise systems. This 2.5" SAS Disk Unit incorporates Serial Attached SCSI (SAS) interface technology, offering enhanced data transfer rates that significantly exceed those of traditional SATA drives. It is engineered to meet the requirements of demanding server and storage applications, providing robust reliability, data integrity, and high-speed access to critical data. Ideal for data-centric workloads in a wide range of environments, this SSD is an excellent choice for businesses seeking to upgrade their storage capabilities with speed and efficiency.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,552.2389
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Lowest to $74.5031
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $157.8948
Western Digital
256MB SSD PATA-CF SiliconDrive
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess