EN
  • EN
  • DE

HBRPEKNX0202A

Part No HBRPEKNX0202A
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 512GB SSD M.2-2280 PCIe3D XPoint QLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1443496-HBRPEKNX0202A
Manufacturer Solidigm
Package Tape & Box (TB)
Product Status Active
Memory Size 512GB
Memory Type Solid State Drive (SSD) FLASH - NAND (QLC)
Form Factor M.2 Module
Speed - Read 2.3GB/s
Speed - Write 1.3GB/s
Type NVMe
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian HBRPEKNX0202A CAD Model

Description

The HBRPEKNX0202A Solid State Disk (SSD) is offered by Solidigm/Intel Bulk, a leader in storage innovation, and represents a noteworthy step forward in SSD technology. Like its retail counterpart, this version boasts a 512GB storage capacity and takes advantage of the efficient M.2-2280 form factor. It is engineered using the groundbreaking PCIe3D XPoint QLC technology, which is designed to offer users a blend of high capacity, speed, and endurance. This technology ensures that the SSD is not only capable of storing a significant amount of data but also guarantees fast data access and transfer speeds, making it an ideal choice for rigorous computing tasks. Whether it's for gaming, professional applications, or heavy multitasking, the HBRPEKNX0202A is built to deliver top-tier performance and reliability, catering to the needs of users who refuse to compromise on their storage solutions.

You May Also Be Interested in

Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Western Digital
256MB SSD PATA-CF SiliconDrive
Need more? Email Us
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,310.3775
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess