EN
  • EN
  • DE

899-1A-F-48VDC

Part No 899-1A-F-48VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041477-899-1A-F-48VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 899-1A-F-48VDC CAD Model

Description

The 899-1A-F-48VDC is a PCB relay manufactured by Song Chuan Precision Company. This relay is designed for general-purpose switching applications, providing a reliable and robust solution for controlling electrical circuits. Its robust design makes it suitable for applications where reliable switching is critical. The '1A' designation usually refers to a Single Pole Single Throw Normally Open (SPST-NO) contact configuration.

Applications

  • Industrial automation equipment
  • Power supplies
  • HVAC systems
  • Lighting control systems
  • Motor control circuits
  • Elevator controls

Features

  • Contact Form: SPST Normally Open (Likely, needs verification)
  • Contact Rating: Typically around 16A at 250VAC (Needs verification via datasheet)
  • Coil Voltage: 48VDC
  • High contact capacity
  • PCB mounting
  • Sealed Construction
  • RoHS compliant

Benefits

  • High Current Switching: Handles high current loads, making it suitable for power switching applications.
  • Reliable Performance: Provides consistent and dependable switching operation.
  • Versatile Applications: Can be used in a variety of applications requiring power switching.
  • Easy PCB Mounting: Designed for straightforward integration into printed circuit boards.
  • Sealed Construction: Enhances reliability in harsh environments.
  • Robust Design: Built to withstand demanding operating conditions.

Additional Details

The 899-1A-F-48VDC relay features a 48VDC coil voltage and a relatively high contact rating. It is designed for PCB mounting, simplifying its integration into electronic circuits. Refer to the manufacturer's datasheet for detailed specifications, dimensions, safety certifications, and coil power consumption. The datasheet will outline the appropriate operating conditions and ensure safe usage of the relay.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess