EN
  • EN
  • DE

SN8P1708SS48

Part No SN8P1708SS48
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336021-SN8P1708SS48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1708SS48 CAD Model

Description

The SN8P1708SS48 is a microcontroller manufactured by SONiX, belonging to their SN8P family of 8-bit microcontrollers. These microcontrollers are designed for a wide array of embedded applications that require a balance between processing capabilities and low power consumption.

Applications:

  • Remote Controls: For various electronic devices such as TVs, air conditioners, and media players.
  • Home Appliances: Control systems for small appliances, including coffee makers, blenders, and toasters.
  • Toys and Games: Interactive toys, electronic games, and educational devices.
  • LED Lighting Control: Dimming, color control, and other lighting effects in LED-based systems.
  • Simple Motor Control: Applications requiring basic motor speed and direction control.

Features:

  • 8-bit Microcontroller Core: High-performance 8-bit RISC architecture for efficient processing.
  • Flash Memory: On-chip flash memory for storing program code and data, supporting in-system programming.
  • SRAM: Internal SRAM for data storage and variable manipulation during program execution.
  • Timers/Counters: Multiple timers/counters for generating accurate time intervals, counting events, and producing PWM signals.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with external devices.
  • GPIO Ports: General-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • ADC (Analog-to-Digital Converter): Integrated ADC for converting analog signals from sensors into digital data.
  • PWM (Pulse Width Modulation) Outputs: PWM outputs for controlling motor speed, dimming LEDs, and generating analog-like signals.
  • Low Power Modes: Multiple power-saving modes to reduce power consumption in battery-operated applications.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • Versatile Peripheral Set: The integrated peripherals minimize the need for external components, thereby reducing cost and board space.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • Easy Programming: Supported by standard programming tools and integrated development environments (IDEs).
  • Reliable Performance: Designed to offer reliable performance under various operating conditions.
  • Cost-Effective: Provides a cost-optimized solution for embedded control applications.
  • Compact Size: Offered in small package sizes for space-constrained applications.

Additional Details:

The SN8P1708SS48 typically operates within a voltage range of 2.4V to 5.5V. The operating temperature range is generally -40°C to +85°C. It is often packaged in a small outline package (SOP) or quad flat package (QFP). Specific details regarding flash memory size, SRAM capacity, number of GPIO pins, and ADC resolution should be obtained from the official SONiX datasheet for the SN8P1708SS48.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess