EN
  • EN
  • DE

SN8P2624XG

Part No SN8P2624XG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336067-SN8P2624XG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2624XG CAD Model

Description

The SN8P2624XG is a microcontroller from SONiX, designed for use in a wide range of embedded applications. It balances processing capabilities, memory, and low-power operation, making it suitable for both cost-sensitive and energy-efficient designs.

Applications

  • Remote Controls
  • Consumer Electronics Devices
  • Small Appliances
  • Simple Industrial Control Systems
  • Toys and Games

Features

  • Core: 8-bit microcontroller
  • Program Memory: 2K x 15 bits Flash memory
  • Data Memory: 96 bytes SRAM
  • Operating Voltage: 2.4V ~ 5.5V
  • I/O Pins: Up to 16 bidirectional I/O pins
  • Timer: 8-bit Timer/Counter with Prescaler
  • Interrupts: External interrupt input
  • Oscillator: Internal RC oscillator
  • PWM Output: 8-bit PWM output
  • Watchdog Timer: Integrated watchdog timer
  • Package: SOP18

Benefits

  • Cost-Effective: Offers a competitive price for embedded applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy to Program: Simplified instruction set for faster development.
  • Flexible I/O: Allows interfacing with a variety of peripherals.
  • Reliable Operation: Watchdog timer prevents system crashes.

The SN8P2624XG provides flash memory for flexible program storage and easy updates. The built-in timer and PWM capabilities allow for precise control of external hardware. The microcontroller's low power consumption makes it an excellent choice for battery-powered applications, while the integrated watchdog timer enhances overall system reliability. It presents a comprehensive feature set suitable for a diverse set of embedded control applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess