EN
  • EN
  • DE

CXK5816PN-15L

Part No CXK5816PN-15L
Manufacturer Sony
Catalog Custom Parts (B - D)
Description Standard SRAM, 2KX8, 150ns, CMOS, PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191417-CXK5816PN-15L
Categories Custom Parts
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXK5816PN-15L CAD Model

Description

The CXK5816PN-15L is a high-speed, low-power Static Random-Access Memory (SRAM) chip manufactured by Sony. It's designed for applications requiring fast data access and low power consumption. This makes it suitable for use in a variety of embedded systems and memory-intensive applications.

Applications

  • Embedded Systems: Used as a fast, low-power memory component in embedded systems, such as industrial controllers and data acquisition systems.
  • Cache Memory: Can be used as cache memory in microprocessor-based systems to improve performance.
  • Data Buffers: Employed as temporary data buffers in communication systems and other applications requiring high-speed data handling.
  • Digital Signal Processing (DSP): Used in DSP applications requiring fast data access for real-time processing.
  • Gaming Devices: Found in some gaming devices for fast access to game data.

Features

  • High-Speed Access Time: Features a fast access time of 15ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered and energy-sensitive applications.
  • 2K x 8-bit Organization: Organized as 2048 words of 8 bits each, providing a total memory capacity of 16 Kbits (2 KB).
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits

  • Fast Data Access: Improves system performance by enabling quick data retrieval and storage.
  • Low Power Operation: Extends battery life in portable applications and reduces overall power consumption.
  • Easy Integration: TTL compatibility simplifies integration into existing systems.
  • Reliable Performance: Provides reliable data storage and retrieval in demanding applications.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.

Technical Specifications

Key technical specifications for the CXK5816PN-15L SRAM chip:

  • Memory Size: 16 Kbits (2 KB)
  • Organization: 2K x 8 bits
  • Access Time: 15 ns
  • Power Supply Voltage: 5V
  • Operating Temperature Range: 0°C to +70°C (Commercial)
  • Package: DIP-24 (Plastic Dual In-Line Package)

For detailed specifications, performance characteristics, and application notes, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Need more? Email Us
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess