EN
  • EN
  • DE

CXK58257ASP-10L

Part No CXK58257ASP-10L
Manufacturer Sony
Catalog END - OF - LIFE
Description 32768-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 1163867-CXK58257ASP-10L
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXK58257ASP-10L CAD Model

Description

The CXK58257ASP-10L is a high-speed, low-power 256K (32,768 words x 8 bits) static random-access memory (SRAM) manufactured by Sony. This SRAM is designed for applications that require fast access times and low power consumption. Being an end-of-life (EOL) product, it is typically found in legacy systems or specialized applications where its unique characteristics are essential.

Applications

  • Embedded Systems: Used in embedded systems requiring fast memory access and low power operation.
  • Industrial Control Systems: Integrated into industrial control boards where quick data retrieval is critical.
  • Communication Equipment: Utilized in communication devices for buffering data and storing configuration parameters.
  • Data Acquisition Systems: Employed in data acquisition systems for temporary data storage and processing.
  • Legacy Systems: Found in older systems that were designed to specifically use this SRAM due to its particular specifications.

Features

  • High-Speed Access Time: Offers a fast access time of 10 ns, allowing for rapid data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy interfacing.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power supply requirements.

Benefits

  • Fast Data Access: Enables quick data retrieval, improving system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Simplified System Design: Eliminates the need for external refresh circuitry.
  • Easy Integration: Compatible with standard TTL logic levels.
  • Stable Performance: Reliable performance within specified operating conditions.

Additional Details

The CXK58257ASP-10L is typically available in a 28-pin SOJ (Small Outline J-lead) package. It operates over a temperature range of 0°C to +70°C. The SRAM features separate data input and output pins, allowing for easy implementation in various memory architectures. Due to its end-of-life status, sourcing this component may require contacting specialized suppliers or distributors that handle legacy components. It is important to verify the availability and condition of the part before incorporating it into a design.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess