EN
  • EN
  • DE

CXK5864CM-10LL

Part No CXK5864CM-10LL
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053977-CXK5864CM-10LL
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK5864CM-10LL CAD Model

Description

The CXK5864CM-10LL is a static random-access memory (SRAM) chip manufactured by Sony. SRAM is favored for its speed and ease of use in various electronic applications. The '10LL' likely denotes a very fast access time, possibly around 10 nanoseconds. This makes it well-suited for applications requiring rapid data storage and retrieval.

Applications

  • Cache memory in microprocessors: Enhancing performance by providing quick access to frequently used data.
  • Embedded systems: Storing configuration data and variables.
  • Digital signal processing (DSP): Buffering and processing signals in real-time.
  • Communication equipment: Managing data flow in network devices.
  • Industrial control systems: Storing and updating process control parameters.

Features

  • 64 Kbit (8KB) Memory Capacity: Suitable for applications with moderate memory requirements.
  • Fast Access Time (10ns): Enables high-speed data transfers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Static Operation: Eliminates the need for refresh cycles, simplifying memory management.
  • CMOS Technology: Offers low power dissipation and high noise immunity.

Benefits

  • Increased System Performance: Fast access times improve overall system responsiveness.
  • Reduced Power Consumption: Minimizes energy usage and heat generation.
  • Simplified System Design: Static operation simplifies memory interfacing and reduces complexity.
  • Enhanced Reliability: CMOS technology provides stable and reliable operation.
  • Compact Size: Allows for integration into space-constrained applications.

Further specifications for the CXK5864CM-10LL would include its operating voltage, temperature range, package type (e.g., DIP, SOIC), and specific power consumption data. These details are crucial for proper system integration and performance optimization.

You May Also Be Interested in

Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess