EN
  • EN
  • DE

UC232H0030C-T

Part No UC232H0030C-T
Manufacturer SOSHIN
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153116-UC232H0030C-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC232H0030C-T CAD Model

Description

The UC232H0030C-T is a common mode choke from SOSHIN. Common mode chokes are designed to suppress common mode noise in electronic circuits, effectively filtering out unwanted signals that are common to multiple lines. These chokes are widely utilized in various applications to improve signal integrity and electromagnetic compatibility (EMC).

Applications:

  • Signal lines: Used for filtering out common mode noise on signal lines, preventing interference.
  • Power lines: Employed in power lines to suppress noise that can affect the performance of connected devices.
  • USB interfaces: Utilized to reduce noise and ensure data integrity in USB connections.
  • Data communication lines: Incorporated in communication lines to minimize interference and improve data transmission quality.
  • Automotive electronics: Used in automotive applications for noise suppression in various electronic systems.

Features:

  • High common mode impedance: Offers significant impedance to common mode noise, ensuring effective noise suppression.
  • Low differential mode impedance: Minimizes impedance to differential mode signals, allowing signals to pass through without significant attenuation.
  • Compact size: Designed in a small form factor for easy integration into various electronic devices.
  • High reliability: Manufactured with high-quality materials to ensure long-term performance and reliability.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Benefits:

  • Improved signal integrity: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced EMC performance: Helps electronic devices meet EMC standards by suppressing unwanted noise emissions.
  • Reduced noise in power lines: Prevents noise from affecting the performance of connected devices, ensuring stable operation.
  • Reliable data transmission: Minimizes interference in data communication lines, improving data transmission quality.
  • Protection against noise: Prevents noise from affecting connected devices, ensuring proper and reliable function of the target devices.

Additional Details:

Common mode chokes are essential components in modern electronic devices, providing effective noise suppression and improving overall system performance. The UC232H0030C-T is designed to meet the demands of various applications, offering high performance and reliability in a compact form factor. Its specifications include specific impedance values, current ratings, and physical dimensions, which are crucial for proper integration into electronic circuits. This component is particularly valuable in applications where electromagnetic interference is a concern, such as industrial, automotive, and consumer electronics.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess